TE Connectivity Data Connectivity Housings 1-2392990-0

Description
Body Features Connector & Keying Code : K Configuration Features Number of Positions : 1 Housing Features Housing Color : Curry Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Housing Type : Plug & Receptacle Connector System : Wire-to-Wire Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : K Configuration Features Number of Positions : 1 Housing Features Housing Color : Curry Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Housing Type : Plug & Receptacle Connector System : Wire-to-Wire Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2392990-0 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2392990-0
Data Connectivity Housings 1-2392990-0
Body Features Connector & Keying Code : K Configuration Features Number of Positions : 1 Housing Features Housing Color : Curry Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Housing Type : Plug & Receptacle Connector System : Wire-to-Wire Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : K

Configuration Features


  • Number of Positions : 1

Housing Features


  • Housing Color : Curry

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Product Type Features


  • Connector & Housing Type : Plug & Receptacle
  • Connector System : Wire-to-Wire

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2392990-0
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337421-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination MIL-Clamp
View Details
4 suppliers
RF Connectors - 1056227-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers