TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2391522-3

Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 3 Dimensions Product Height : 7.4 MM  [.291 INCH ] Product Length : 22.3 MM  [.878 INCH ] Product Width : 5.6 MM  [.22 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 3200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 3 Dimensions Product Height : 7.4 MM  [.291 INCH ] Product Length : 22.3 MM  [.878 INCH ] Product Width : 5.6 MM  [.22 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 3200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2391522-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2391522-3
Connector Hardware, Mounts, Locks & Retainers 1-2391522-3
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 3 Dimensions Product Height : 7.4 MM  [.291 INCH ] Product Length : 22.3 MM  [.878 INCH ] Product Width : 5.6 MM  [.22 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 3200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 3

Dimensions


  • Product Height : 7.4 MM  [.291 INCH ]
  • Product Length : 22.3 MM  [.878 INCH ]
  • Product Width : 5.6 MM  [.22 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 3200

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-1-2391522-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-1-2391522-3-ND
Rectangular Connector Accessories 17-1-2391522-3-ND
POWER DOUBLE LOCK TPA, 3P

POWER DOUBLE LOCK TPA, 3P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2391522-3 17-1-2391522-3-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25950-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1927-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-348-0805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details