TE Connectivity Automotive Headers 1-2388688-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2388688-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2388688-3
Automotive Headers 1-2388688-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Headers, Male Pins - 1734-1-2388688-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1-2388688-3-ND
Headers, Male Pins 1734-1-2388688-3-ND
SUPERSEAL 34P HDR DBL LOCK VER C

SUPERSEAL 34P HDR DBL LOCK VER C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-2388688-3 1734-1-2388688-3-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Current Rating 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28579-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28538-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 103310-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers