TE Connectivity Data Connectivity Housings 1-2386612-4

Description
Body Features Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.1 MM  [.516 INCH ] Product Length : 28.7 MM  [1.13 INCH ] Product Width : 19 MM  [.748 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Ethernet Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.1 MM  [.516 INCH ] Product Length : 28.7 MM  [1.13 INCH ] Product Width : 19 MM  [.748 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Ethernet Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2386612-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2386612-4
Data Connectivity Housings 1-2386612-4
Body Features Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.1 MM  [.516 INCH ] Product Length : 28.7 MM  [1.13 INCH ] Product Width : 19 MM  [.748 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Ethernet Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 13.1 MM  [.516 INCH ]
  • Product Length : 28.7 MM  [1.13 INCH ]
  • Product Width : 19 MM  [.748 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 17-1-2386612-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2386612-4-ND
Rectangular Connector Housings 17-1-2386612-4-ND
2PORT,GEMNET,SOC HSG ASSY,180DEG

2PORT,GEMNET,SOC HSG ASSY,180DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2386612-4 17-1-2386612-4-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059750-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
RF Connectors - 1051113-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers