TE Connectivity Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity 1-2385015-4

Description
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity - 47AK0033 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity
47AK0033
Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity 47AK0033
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0033
Product Name Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 64AC8713 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Headers & Receptacles - 102699-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers