TE Connectivity Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity 1-2385014-8

Description
TERMINAL BLOCK, R/A HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:18Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:18Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity - 47AK0030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity
47AK0030
Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity 47AK0030
TERMINAL BLOCK, R/A HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:18Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:18Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0030
Product Name Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 10Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3788 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102154-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details