TE Connectivity Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity 1-2385014-4

Description
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity - 47AK0028 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity
47AK0028
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity 47AK0028
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0028
Product Name Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 SMT - 10151094-1322K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 064004-E - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details