TE Connectivity Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity 1-2385014-0

Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity - 47AK0026 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity
47AK0026
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity 47AK0026
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0026
Product Name Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - B5743-206-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details