TE Connectivity Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 1-2385011-2

Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Position s; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Position s; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity - 47AK0017 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
47AK0017
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 47AK0017
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Position s; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0017
Product Name Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Wire-Board Connector, Header, 26 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions - 88K1492 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
TO-3 Socket-Heavy Duty w/single tab - 4515 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers