TE Connectivity Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity 1-2385011-0

Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:10Position s; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:10Position s; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity - 47AK0015 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity
47AK0015
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity 47AK0015
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:10Position s; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:10Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0015
Product Name Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Din41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 63K0379 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 102987-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details