TE Connectivity Terminal Block, Header, 16Pos, Th; Gender Buchanan Te Connectivity 1-2385009-6

Description
TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 16Pos, Th; Gender Buchanan Te Connectivity - 47AK0011 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 16Pos, Th; Gender Buchanan Te Connectivity
47AK0011
Terminal Block, Header, 16Pos, Th; Gender Buchanan Te Connectivity 47AK0011
TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0011
Product Name Terminal Block, Header, 16Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103149-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Backplane Connector, Vertical Header, 72 Position; Product Range Amphenol Communications Solutions - 63T8496 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details