TE Connectivity Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity 1-2385009-4

Description
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity - 47AK0009 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity
47AK0009
Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity 47AK0009
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0009
Product Name Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions - 80X2567 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102320-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details