TE Connectivity Terminal Block, Header, 11Pos, Th; Gender Buchanan Te Connectivity 1-2385009-1

Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, Th; Gender Buchanan Te Connectivity - 47AK0006 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, Th; Gender Buchanan Te Connectivity
47AK0006
Terminal Block, Header, 11Pos, Th; Gender Buchanan Te Connectivity 47AK0006
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0006
Product Name Terminal Block, Header, 11Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7195 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
2 suppliers
PCB Headers & Receptacles - 102690-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
View Details
2 suppliers