TE Connectivity Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity 1-2385008-5

Description
TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity - 47AK0003 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity
47AK0003
Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity 47AK0003
TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0003
Product Name Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
D-Sub Standard Board Mount - D15S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details