TE Connectivity Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity 1-2385008-4

Description
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity - 47AK0002 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity
47AK0002
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity 47AK0002
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0002
Product Name Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details