TE Connectivity Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity 1-2385008-3

Description
TERMINAL BLOCK, R/A HEADER, 13POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 13POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity - 47AK0001 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity
47AK0001
Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity 47AK0001
TERMINAL BLOCK, R/A HEADER, 13POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 13POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0001
Product Name Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details