TE Connectivity Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 1-2385008-2

Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity - 46AK9999 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
46AK9999
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 46AK9999
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9999
Product Name Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions - 06M2484 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102393-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details