TE Connectivity Terminal Block, Header, 19Pos, Th; Gender Buchanan Te Connectivity 1-2385006-9

Description
TERMINAL BLOCK, HEADER, 19POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:19Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 19POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:19Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 19Pos, Th; Gender Buchanan Te Connectivity - 46AK9989 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 19Pos, Th; Gender Buchanan Te Connectivity
46AK9989
Terminal Block, Header, 19Pos, Th; Gender Buchanan Te Connectivity 46AK9989
TERMINAL BLOCK, HEADER, 19POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:19Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 19POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:19Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9989
Product Name Terminal Block, Header, 19Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Conn, Header, 14Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1367 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details