TE Connectivity Terminal Block, Header, 17Pos, Th; Gender Buchanan Te Connectivity 1-2385006-7

Description
TERMINAL BLOCK, HEADER, 17POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 17POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 17Pos, Th; Gender Buchanan Te Connectivity - 46AK9987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 17Pos, Th; Gender Buchanan Te Connectivity
46AK9987
Terminal Block, Header, 17Pos, Th; Gender Buchanan Te Connectivity 46AK9987
TERMINAL BLOCK, HEADER, 17POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 17POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9987
Product Name Terminal Block, Header, 17Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
DDR4 SMT - 10151094-1310013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102322-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details