TE Connectivity Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity 1-2385006-4

Description
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity - 46AK9984 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity
46AK9984
Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity 46AK9984
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9984
Product Name Terminal Block, Header, 14Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, R/a Header, 4Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9783 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 103349-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details