TE Connectivity Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity 1-2385005-8

Description
TERMINAL BLOCK, R/A HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity - 46AK9978 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity
46AK9978
Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity 46AK9978
TERMINAL BLOCK, R/A HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9978
Product Name Terminal Block, R/a Header, 18Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145226-0261N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
4+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details