TE Connectivity Terminal Block, R/a Header, 17Pos, Th; Gender Buchanan Te Connectivity 1-2385005-7

Description
TERMINAL BLOCK, R/A HEADER, 17POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 17POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 17Pos, Th; Gender Buchanan Te Connectivity - 46AK9977 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 17Pos, Th; Gender Buchanan Te Connectivity
46AK9977
Terminal Block, R/a Header, 17Pos, Th; Gender Buchanan Te Connectivity 46AK9977
TERMINAL BLOCK, R/A HEADER, 17POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 17POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9977
Product Name Terminal Block, R/a Header, 17Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0456 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details