TE Connectivity Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity 1-2385005-5

Description
TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity - 46AK9975 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity
46AK9975
Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity 46AK9975
TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9975
Product Name Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 10Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 26AK4754 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 103165-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers