TE Connectivity Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 1-2385005-2

Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity - 46AK9972 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
46AK9972
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 46AK9972
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9972
Product Name Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket; Brass, Tin Plate; Nylon - 70182961 - Allied Electronics, Inc.
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV12605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103168-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers