TE Connectivity Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity 1-2385005-1

Description
TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:11Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:11Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity - 46AK9971 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity
46AK9971
Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity 46AK9971
TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:11Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:11Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9971
Product Name Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103325-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Forked Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - B5741-210-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details