TE Connectivity Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity 1-2385003-3

Description
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:13Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:13Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity - 46AK9956 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity
46AK9956
Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity 46AK9956
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:13Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:13Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9956
Product Name Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 Ultra Low Profile - 10129206-1201101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Headers & Wire Housings - 103308-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers