TE Connectivity Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity 1-2385002-6

Description
TERMINAL BLOCK, R/A HEADER, 16POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:16Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 16POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:16Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity - 46AK9952 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity
46AK9952
Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity 46AK9952
TERMINAL BLOCK, R/A HEADER, 16POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:16Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 16POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:16Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9952
Product Name Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103166-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Insulated Tip Jack-Black - 6032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Headers & Wire Housings - G125-MH12605M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details