TE Connectivity Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity 1-2385002-5

Description
TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:15Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:15Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity - 46AK9951 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity
46AK9951
Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity 46AK9951
TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:15Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 15POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:15Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9951
Product Name Terminal Block, R/a Header, 15Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details
Headers & Wire Housings - 103309-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers