TE Connectivity Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity 1-2385002-3

Description
TERMINAL BLOCK, R/A HEADER, 13POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:13Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 13POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:13Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity - 46AK9949 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity
46AK9949
Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity 46AK9949
TERMINAL BLOCK, R/A HEADER, 13POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:13Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 13POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:13Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9949
Product Name Terminal Block, R/a Header, 13Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Board-Board Conn, Header, 24Way, 1Row; Connector Type Amphenol Communications Solutions - 22C3252 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
View Details
PCB Headers & Receptacles - 100656-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 600 volts
View Details