TE Connectivity Conn, Tab Housing, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity 1-2382274-1

Description
CONN, TAB HOUSING, 2POS, 60V, PBT+GF30; Product Range:Heavy Duty Sealed Connector Series; Gender:-; No. of Positions:2Positions ; For Use With:AMP Heavy Duty Sealed Connector Series Tab Contacts; IP Rating:-; Voltage Rating:60V RoHS Compliant: Yes
Description
CONN, TAB HOUSING, 2POS, 60V, PBT+GF30; Product Range:Heavy Duty Sealed Connector Series; Gender:-; No. of Positions:2Positions ; For Use With:AMP Heavy Duty Sealed Connector Series Tab Contacts; IP Rating:-; Voltage Rating:60V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Tab Housing, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity - 50AK8270 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Tab Housing, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity
50AK8270
Conn, Tab Housing, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity 50AK8270
CONN, TAB HOUSING, 2POS, 60V, PBT+GF30; Product Range:Heavy Duty Sealed Connector Series; Gender:-; No. of Positions:2Positions ; For Use With:AMP Heavy Duty Sealed Connector Series Tab Contacts; IP Rating:-; Voltage Rating:60V RoHS Compliant: Yes

CONN, TAB HOUSING, 2POS, 60V, PBT+GF30; Product Range:Heavy Duty Sealed Connector Series; Gender:-; No. of Positions:2Positions; For Use With:AMP Heavy Duty Sealed Connector Series Tab Contacts; IP Rating:-; Voltage Rating:60V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50AK8270
Product Name Conn, Tab Housing, 2Pos, 60V, Pbt+Gf30; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details