TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2380312-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Compatible Insulation Diameter Range : .7 - 1.1 MM  [.03 - .043 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 20000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Compatible Insulation Diameter Range : .7 - 1.1 MM  [.03 - .043 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 20000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2380312-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2380312-1
Rectangular Wire & Cable Connectors & Housings 1-2380312-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Compatible Insulation Diameter Range : .7 - 1.1 MM  [.03 - .043 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 20000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Compatible Insulation Diameter Range : .7 - 1.1 MM  [.03 - .043 INCH ]
  • Wire Size (MMSQ) : .05 - .2
  • Wire Size (AWG) : 30 - 24

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 20000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 17-1-2380312-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2380312-1-ND
Rectangular Connector Housings 17-1-2380312-1-ND
"11 Rectangular Connectors - Housings Receptacle Natural 0.059"" (1.50mm)"

"11 Rectangular Connectors - Housings Receptacle Natural 0.059"" (1.50mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2380312-1 17-1-2380312-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-273-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 104917-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers