TE Connectivity Headers, Male Pins 1-2379284-5

Description
D1100 HDR ASSY H 10P XBLACK PRE-
Request a Quote Datasheet
Description
D1100 HDR ASSY H 10P XBLACK PRE-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1-2379284-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2379284-5-ND
Headers, Male Pins 17-1-2379284-5-ND
D1100 HDR ASSY H 10P XBLACK PRE-

D1100 HDR ASSY H 10P XBLACK PRE-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 17-1-2379284-5-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details