TE ConnectivityPCB Headers & Receptacles1-2379284-0
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 2
Dimensions Row-to-Row Spacing : 3.3 MM [.13 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Mechanical Attachment Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector Product Type : Housing Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 2
Dimensions Row-to-Row Spacing : 3.3 MM [.13 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Mechanical Attachment Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector Product Type : Housing Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 2
Dimensions Row-to-Row Spacing : 3.3 MM [.13 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Mechanical Attachment Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector Product Type : Housing Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 20
Number of Rows : 2
Dimensions
Row-to-Row Spacing : 3.3 MM [.13 INCH ]
Housing Features
Centerline (Pitch) : 2 MM [.079 INCH ]
Mechanical Attachment
Mating Retention : With
Operation/Application
Circuit Application : Signal
Product Type Features
Connector Product Type : Housing Assembly
Connector System : Wire-to-Board
PCB Connector Type : PCB Mount Header
Sealable : No
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]