TE Connectivity Connector Housing, Plug, 3Pos, 5Mm; Product Range Te Connectivity 1-2378159-3

Description
CONNECTOR HOUSING, PLUG, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, 5Mm; Product Range Te Connectivity - 53AJ6364 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 5Mm; Product Range Te Connectivity
53AJ6364
Connector Housing, Plug, 3Pos, 5Mm; Product Range Te Connectivity 53AJ6364
CONNECTOR HOUSING, PLUG, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5mm RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 3Pos, 5Mm Rohs Compliant Te Connectivity - 66AJ9185 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 5Mm Rohs Compliant Te Connectivity
66AJ9185
Connector Housing, Plug, 3Pos, 5Mm Rohs Compliant Te Connectivity 66AJ9185
CONNECTOR HOUSING, PLUG, 3POS, 5MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 3POS, 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ6364
Product Name Connector Housing, Plug, 3Pos, 5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details