TE Connectivity Connector Housing, Plug, 2Pos, 5Mm; Product Range Te Connectivity 1-2378159-2

Description
CONNECTOR HOUSING, PLUG, 2POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 5Mm; Product Range Te Connectivity - 53AJ6363 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 5Mm; Product Range Te Connectivity
53AJ6363
Connector Housing, Plug, 2Pos, 5Mm; Product Range Te Connectivity 53AJ6363
CONNECTOR HOUSING, PLUG, 2POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5mm RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ6363
Product Name Connector Housing, Plug, 2Pos, 5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details