TE Connectivity Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity 1-2378158-3

Description
CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity - 53AJ6362 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity
53AJ6362
Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity 53AJ6362
CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ6362
Product Name Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details