TE Connectivity Wedge Connectors 1-2377042-0

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AWGKC) : 636 (30/19 - 24/7), 715 (45/7) Compatible Conductor Range - Tap : 13.3 MMSQ , 21.2 MMSQ  [4 - 4 AWGKC , 6 - 6 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 21.2 MMSQ , 13.3 MMSQ  [4 - 4 AWGKC , 6 - 6 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AWGKC) : 636 (30/19 - 24/7), 715 (45/7) Compatible Conductor Range - Tap : 13.3 MMSQ , 21.2 MMSQ  [4 - 4 AWGKC , 6 - 6 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 21.2 MMSQ , 13.3 MMSQ  [4 - 4 AWGKC , 6 - 6 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 1-2377042-0 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
1-2377042-0
Wedge Connectors 1-2377042-0
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AWGKC) : 636 (30/19 - 24/7), 715 (45/7) Compatible Conductor Range - Tap : 13.3 MMSQ , 21.2 MMSQ  [4 - 4 AWGKC , 6 - 6 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 21.2 MMSQ , 13.3 MMSQ  [4 - 4 AWGKC , 6 - 6 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main (AWGKC) : 636 (30/19 - 24/7), 715 (45/7)
  • Compatible Conductor Range - Tap : 13.3 MMSQ , 21.2 MMSQ  [4 - 4 AWGKC , 6 - 6 AWGKC ]
  • Compatible Conductor Range - Tap (ACSR) : 21.2 MMSQ , 13.3 MMSQ  [4 - 4 AWGKC , 6 - 6 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2377042-0
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details