TE Connectivity Wedge Connectors 1-2376750-2

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 177.35 MMSQ , 170.46 MMSQ , 135.19 MMSQ  [336.4 - 336.4 AWGKC , 350 - 350 AWGKC , 266.8 - 266.8 AWGKC ] Compatible Conductor Range - Tap : 21.2 MMSQ , 13.3 MMSQ  [6 - 6 AWGKC , 4 - 4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 177.35 MMSQ , 170.46 MMSQ , 135.19 MMSQ  [336.4 - 336.4 AWGKC , 350 - 350 AWGKC , 266.8 - 266.8 AWGKC ] Compatible Conductor Range - Tap : 21.2 MMSQ , 13.3 MMSQ  [6 - 6 AWGKC , 4 - 4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 1-2376750-2 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
1-2376750-2
Wedge Connectors 1-2376750-2
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 177.35 MMSQ , 170.46 MMSQ , 135.19 MMSQ  [336.4 - 336.4 AWGKC , 350 - 350 AWGKC , 266.8 - 266.8 AWGKC ] Compatible Conductor Range - Tap : 21.2 MMSQ , 13.3 MMSQ  [6 - 6 AWGKC , 4 - 4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 177.35 MMSQ , 170.46 MMSQ , 135.19 MMSQ  [336.4 - 336.4 AWGKC , 350 - 350 AWGKC , 266.8 - 266.8 AWGKC ]
  • Compatible Conductor Range - Tap : 21.2 MMSQ , 13.3 MMSQ  [6 - 6 AWGKC , 4 - 4 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2376750-2
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers