TE Connectivity Data Connectivity Headers 1-2374902-4

Description
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter (MM) : .5 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter (MM) : .5 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 1-2374902-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
1-2374902-4
Data Connectivity Headers 1-2374902-4
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter (MM) : .5 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au)
  • Mating Pin Diameter (MM) : .5

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 105
  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now
Headers, Male Pins - 17-1-2374902-4TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2374902-4TR-ND
Headers, Male Pins 17-1-2374902-4TR-ND
GEMNET HDR, ASSY, 2P, 90DEG,COD

GEMNET HDR, ASSY, 2P, 90DEG,COD

Buy Now Datasheet
Headers, Male Pins - 17-1-2374902-4CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2374902-4CT-ND
Headers, Male Pins 17-1-2374902-4CT-ND
GEMNET HDR, ASSY, 2P, 90DEG,COD

GEMNET HDR, ASSY, 2P, 90DEG,COD

Buy Now Datasheet
Headers, Male Pins - 17-1-2374902-4DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2374902-4DKR-ND
Headers, Male Pins 17-1-2374902-4DKR-ND
GEMNET HDR, ASSY, 2P, 90DEG,COD

GEMNET HDR, ASSY, 2P, 90DEG,COD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-2374902-4 17-1-2374902-4TR-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data