TE Connectivity Infotainment & Multimedia Cable Assemblies 1-2374831-1

Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : 5.052 M  [16.57 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : 5.052 M  [16.57 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 1-2374831-1 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
1-2374831-1
Infotainment & Multimedia Cable Assemblies 1-2374831-1
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : 5.052 M  [16.57 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Other


  • Cable Assembly Length Range : 5.052 M  [16.57 FT ]

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Rectangular Cable Assemblies - 17-1-2374831-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-1-2374831-1-ND
Rectangular Cable Assemblies 17-1-2374831-1-ND
MATENET,CABLE ASSY,100 MBPS UTP

MATENET,CABLE ASSY,100 MBPS UTP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2374831-1 17-1-2374831-1-ND
Product Name Infotainment & Multimedia Cable Assemblies Rectangular Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1474644-2-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
4 suppliers
Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers