TE Connectivity Headers, Male Pins 1-2373378-0

Description
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1-2373378-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2373378-0-ND
Headers, Male Pins 17-1-2373378-0-ND
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header, Board-To-Board, 10Pos, Smt; Connector Systems Te Connectivity - 83AH7156 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Board-To-Board, 10Pos, Smt; Connector Systems Te Connectivity
83AH7156
Pin Header, Board-To-Board, 10Pos, Smt; Connector Systems Te Connectivity 83AH7156
PIN HEADER, BOARD-TO-BOARD, 10POS, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

PIN HEADER, BOARD-TO-BOARD, 10POS, SMT; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-1-2373378-0-ND 83AH7156
Product Name Headers, Male Pins Pin Header, Board-To-Board, 10Pos, Smt; Connector Systems Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 1-104353-0-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50018-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1592-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers