Connectors
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
PIN HEADER, BOARD-TO-BOARD, 10POS, SMT; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-2373376-0 | 17-1-2373376-0-ND | 83AH7154 |
| Product Name | Headers, Male Pins | Pin Header, Board-To-Board, 10Pos, Smt; Connector Systems Te Connectivity | |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Surface Mount | ||
| Voltage Rating | 125 volts |