TE Connectivity Rect Pwr Conn, R/a Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity 1-2367216-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rect Pwr Conn, R/a Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity - 61AK2686 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity
61AK2686
Rect Pwr Conn, R/a Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity 61AK2686
RECT PWR CONN, R/A RCPT, 2POS, 1ROW; No. of Contacts:2Contacts; Product Range:ICCON Slim Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.1mm; Gender:Receptacle RoHS Compliant: Yes

RECT PWR CONN, R/A RCPT, 2POS, 1ROW; No. of Contacts:2Contacts; Product Range:ICCON Slim Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.1mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2367216-2 61AK2686
Product Name Rect Pwr Conn, R/a Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity
Termination Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Custom Spring Probe Connectors: Spring probe techology in custom connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details