TE Connectivity Rect Pwr Conn, R/a Plug, 2Pos, 1Row; No. Of Contacts Te Connectivity 1-2367215-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rect Pwr Conn, R/a Plug, 2Pos, 1Row; No. Of Contacts Te Connectivity - 61AK2685 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Plug, 2Pos, 1Row; No. Of Contacts Te Connectivity
61AK2685
Rect Pwr Conn, R/a Plug, 2Pos, 1Row; No. Of Contacts Te Connectivity 61AK2685
RECT PWR CONN, R/A PLUG, 2POS, 1ROW; No. of Contacts:2Contacts; Product Range:ICCON Slim Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.1mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECT PWR CONN, R/A PLUG, 2POS, 1ROW; No. of Contacts:2Contacts; Product Range:ICCON Slim Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.1mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2367215-1 61AK2685
Product Name Rect Pwr Conn, R/a Plug, 2Pos, 1Row; No. Of Contacts Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details