TE Connectivity Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Te Connectivity 1-2366600-6

Description
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Tab Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Tab Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Te Connectivity - 53AJ9502 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Te Connectivity
53AJ9502
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Te Connectivity 53AJ9502
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Tab Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Tab Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ9502
Product Name Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details