Body Features Cable Exit Angle (DEG) : 180
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Mating Pin Diameter : .5 MM [.02 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 60
Housing Features Housing Color : Black
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Housing Type : Housing for Male Terminals Primary Locking Feature : On the Terminal Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 120 DEGC , -40 - 105 DEGC , -40 - 85 DEGC [-40 - 185 DEGF , -40 - 248 DEGF , -40 - 221 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
Contact Features
- Mating Pin Diameter : .5 MM [.02 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 60
Housing Features
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Connector Position Assurance Capable : No
Product Type Features
- Connector & Housing Type : Housing for Male Terminals
- Primary Locking Feature : On the Terminal
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC , -40 - 105 DEGC , -40 - 85 DEGC [-40 - 185 DEGF , -40 - 248 DEGF , -40 - 221 DEGF ]