TE Connectivity Lighting Connectors 1-2363929-3

Description
LUMAWISE N Bracket Mount Rotate Recpt 7P
Request a Quote Datasheet
Description
LUMAWISE N Bracket Mount Rotate Recpt 7P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 1-2363929-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
1-2363929-3
Lighting Connectors 1-2363929-3
LUMAWISE N Bracket Mount Rotate Recpt 7P

LUMAWISE N Bracket Mount Rotate Recpt 7P

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
1-2363929-3
Lighting Connectors 1-2363929-3
Lighting Connectors

Lighting Connectors

Buy Now
Connectors LED & Lighting, LED Bulb & Array Holders - 1-2363929-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting, LED Bulb & Array Holders
1-2363929-3
Connectors LED & Lighting, LED Bulb & Array Holders 1-2363929-3
BRACKET MNT RCPT,ROTATBL,7 POS LUMAWISE N

BRACKET MNT RCPT,ROTATBL,7 POS LUMAWISE N

Buy Now
Led Street Light Conn, 7Pos, Rcpt, Panel; Product Range Te Connectivity - 60AJ4941 - Newark, An Avnet Company
Chicago, IL, United States
Led Street Light Conn, 7Pos, Rcpt, Panel; Product Range Te Connectivity
60AJ4941
Led Street Light Conn, 7Pos, Rcpt, Panel; Product Range Te Connectivity 60AJ4941
LED STREET LIGHT CONN, 7POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

LED STREET LIGHT CONN, 7POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2363929-3 1-2363929-3 60AJ4941
Product Name Lighting Connectors Connectors LED & Lighting, LED Bulb & Array Holders Led Street Light Conn, 7Pos, Rcpt, Panel; Product Range Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details