TE Connectivity Lighting Connectors 1-2363929-2

Description
LUMAWISE N Bracket Mount Rotate Recpt 5P
Request a Quote Datasheet
Description
LUMAWISE N Bracket Mount Rotate Recpt 5P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 1-2363929-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
1-2363929-2
Lighting Connectors 1-2363929-2
LUMAWISE N Bracket Mount Rotate Recpt 5P

LUMAWISE N Bracket Mount Rotate Recpt 5P

Buy Now
Led Street Light Conn, 5Pos, Rcpt, Panel; Product Range Te Connectivity - 60AJ4940 - Newark, An Avnet Company
Chicago, IL, United States
Led Street Light Conn, 5Pos, Rcpt, Panel; Product Range Te Connectivity
60AJ4940
Led Street Light Conn, 5Pos, Rcpt, Panel; Product Range Te Connectivity 60AJ4940
LED STREET LIGHT CONN, 5POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

LED STREET LIGHT CONN, 5POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2363929-2 60AJ4940
Product Name Lighting Connectors Led Street Light Conn, 5Pos, Rcpt, Panel; Product Range Te Connectivity
Termination Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
F (M) St. Connector for HLF 400 - ET-FMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers