TE Connectivity Lighting Connectors 1-2363929-1

Description
LUMAWISE N Bracket Mount Rotate Recpt 3P
Request a Quote Datasheet
Description
LUMAWISE N Bracket Mount Rotate Recpt 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 1-2363929-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
1-2363929-1
Lighting Connectors 1-2363929-1
LUMAWISE N Bracket Mount Rotate Recpt 3P

LUMAWISE N Bracket Mount Rotate Recpt 3P

Buy Now
Connectors LED & Lighting, LED Bulb & Array Holders - 1-2363929-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting, LED Bulb & Array Holders
1-2363929-1
Connectors LED & Lighting, LED Bulb & Array Holders 1-2363929-1
BRACKET MNT RCPT,ROTATBL,3 POS LUMAWISE N

BRACKET MNT RCPT,ROTATBL,3 POS LUMAWISE N

Buy Now
Led Street Light Conn, 3Pos, Rcpt, Panel; Product Range Te Connectivity - 60AJ4939 - Newark, An Avnet Company
Chicago, IL, United States
Led Street Light Conn, 3Pos, Rcpt, Panel; Product Range Te Connectivity
60AJ4939
Led Street Light Conn, 3Pos, Rcpt, Panel; Product Range Te Connectivity 60AJ4939
LED STREET LIGHT CONN, 3POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:- RoHS Compliant: Yes

LED STREET LIGHT CONN, 3POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2363929-1 1-2363929-1 60AJ4939
Product Name Lighting Connectors Connectors LED & Lighting, LED Bulb & Array Holders Led Street Light Conn, 3Pos, Rcpt, Panel; Product Range Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details