TE Connectivity PCI & PCI Express Connectors 1-2362375-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions Connector Height (MM) : 11.25 Connector Width (MM) : 8.8 Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Post & Tail Length (MM) : 2.3 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions Connector Height (MM) : 11.25 Connector Width (MM) : 8.8 Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Post & Tail Length (MM) : 2.3 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1-2362375-1 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1-2362375-1
PCI & PCI Express Connectors 1-2362375-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions Connector Height (MM) : 11.25 Connector Width (MM) : 8.8 Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Post & Tail Length (MM) : 2.3 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 36
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • Connector Height (MM) : 11.25
  • Connector Width (MM) : 8.8

Housing Features


  • Centerline (Pitch) (MM) : 1

Industry Standards


  • PCI Generation : 4

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Post & Tail Length (MM) : 2.3

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-1-2362375-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-1-2362375-1-ND
Edgeboard Connectors 17-1-2362375-1-ND
Position Connector

Position Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Card Edge Conn, Dual Side, 36Pos, Th Rohs Compliant Te Connectivity - 26AK3803 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36Pos, Th Rohs Compliant Te Connectivity
26AK3803
Card Edge Conn, Dual Side, 36Pos, Th Rohs Compliant Te Connectivity 26AK3803
CARD EDGE CONN, DUAL SIDE, 36POS, TH ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 36POS, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2362375-1 17-1-2362375-1-ND 1-2362375-1 26AK3803
Product Name PCI & PCI Express Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 36Pos, Th Rohs Compliant Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Mounting Board Mount Through Hole
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3261-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Voltage Rating 30 volts
View Details
3 suppliers
Headers, Receptacles, Female Sockets - A108965-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Voltage Rating 30 volts
View Details
2 suppliers
Coax Connectors - 1909763-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Board Mount
View Details
11 suppliers
High Speed Backplane Connectors - 2102247-1 - TE Connectivity
Specs
Category Board to Board Connector
Mounting Panel Mount
Current Rating 1.5 amps
View Details
6 suppliers